ELASTOSIL® A 8 is a one part UV curable silicone elastomer.
Special features
Application
ELASTOSIL® A 8 is a protective coating designed to be used as a gasket saturant.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | ELASTOSIL® A8 |
| Product Name | Protective Coating Designed To Be Used As A Gasket Saturant. |
| Type | Coating; Sealer; Gasket Saturant |
| Chemistry | Resin; Silicone |
| Cure / Setting Technology | Ultraviolet Light Curing |
| Form | Liquid |
| Dispensing Method | Brush / Roll-on; Sprayable |