Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8100 N

Description
ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry sealing of joints in sanitary applications sealing of perimeter joints
Description
ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry sealing of joints in sanitary applications sealing of perimeter joints

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 8100 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 8100 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 8100 N
ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in sanitary areas long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless non-sag ready gunnability at low (+5 °C) and high (+40 °C) temperatures rapid crosslinking: quickly becomes tack-free flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability Application sealing of connecting and expansion joints in the building industry sealing of joints in sanitary applications sealing of perimeter joints

ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications.

Properties

ELASTOSIL® 8100 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • suitable for use in sanitary areas
  • long shelf life
  • primerless adhesion to most materials
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
  • almost odorless
  • non-sag
  • ready gunnability at low (+5 °C) and high (+40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • excellent weatherability Application
  • sealing of connecting and expansion joints in the building industry
  • sealing of joints in sanitary applications
  • sealing of perimeter joints
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 8100 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Wood
Chemical System Silicone
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 5 gal Pail - AD-10 5-GAL - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Potting Compounds - 2600917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details