WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
| WPT Power Corporation | |
|---|---|
| Product Category | Pneumatic Brakes |
| Product Number | WCB/SS 218 |
| Product Name | Water Cooled Brake/Spring Set |
| Torque | 7433 Ft-lbs (10080 N-m) |
| Pneumatic Pressure | 90 psi (63.34 m H2O) |
| Maximum Speed | 850 rpm |
| Configuration | Disc |
| Engagement | Friction |