WPT Power Corporation Water Cooled Brake/Dual Actuated WCB/DA424 DA 4WC 0AC

Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.
Description
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Brake/Dual Actuated - WCB/DA424 DA 4WC 0AC - WPT Power Corporation
Wichita Falls, TX, USA
Water Cooled Brake/Dual Actuated
WCB/DA424 DA 4WC 0AC
Water Cooled Brake/Dual Actuated WCB/DA424 DA 4WC 0AC
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring applied, fail-safe features such as emergency stop or parking features when necessary.

Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WCB/DA424 DA 4WC 0AC
Product Name Water Cooled Brake/Dual Actuated
Torque 66700 Ft-lbs (90445 N-m)
Configuration Disc
Engagement Friction
Operation Spring Actuation / Engage (optional feature)
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS200SUL -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
Oil Shear Tension Brake - Posistop Models 03-20 - Force Control Industries, Inc.
Specs
Torque 50 to 2076 Ft-lbs (67.8 to 2815 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Maximum Speed 3600 rpm
View Details
Low Inertia Clutches and Brakes - 330H - WPT Power Corporation
Specs
Torque 86150 Ft-lbs (116819 N-m)
Rotary Speed 920 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details