WPT Power Corporation Low Inertia Clutches and Brakes 330H

Description
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation
Description
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Clutches and Brakes - 330H - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
330H
Low Inertia Clutches and Brakes 330H
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site
Low Inertia Spring Set Brake - 330H - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Spring Set Brake
330H
Low Inertia Spring Set Brake 330H
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power Performance Low Inertia Upgrades Consistency in function Optimum heat transfer Maximized air flow Extended operating life

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
  • 38” pin drive series available for AC Drawworks
  • Power Performance Low Inertia Upgrades
    1. Consistency in function
    2. Optimum heat transfer
    3. Maximized air flow
    4. Extended operating life
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Brake and Clutch Assemblies Pneumatic Brakes
Product Number 330H 330H
Product Name Low Inertia Clutches and Brakes Low Inertia Spring Set Brake
Torque 86150 Ft-lbs (116819 N-m) 66717 Ft-lbs (90468 N-m)
Rotary Speed 920 rpm
Pneumatic Pressure 100 psi (70.38 m H2O) 90 psi (63.34 m H2O)
Engagement Friction Friction
Maximum Speed 920 rpm 1140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Low Inertia Clutches and Brakes - 108 - WPT Power Corporation
Specs
Torque 608 Ft-lbs (825 N-m)
Rotary Speed 2830 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Oil Shear Clutch Brake - Posidyne Model 1.5 - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 41 Ft-lbs (55.6 N-m)
Power 0.5000 to 3 HP
Rotary Speed 3600 rpm
View Details
POR H2000 -  - Boston Gear
Boston Gear
Specs
Torque 10.0 to 2750.0 Ft-lbs (13.56 to 3729 N-m)
Shaft In-line
Bore Diameter 0.4375 to 3.25 inch (11.11 to 82.55 mm)
View Details