WPT Power Corporation Power Grip PO Clutch 324

Description
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear
Description
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

Suppliers

Company
Product
Description
Supplier Links
Power Grip PO Clutch - 324 - WPT Power Corporation
Wichita Falls, TX, USA
Power Grip PO Clutch
324
Power Grip PO Clutch 324
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.

WPT Power Grip PO Features:

  • Nodular Iron drive rings as standard
  • Premier friction material
  • Extended life diaphragm
  • Design self-compensates for wear
Supplier's Site
Low Inertia High Torque Clutch - 324 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
324
Low Inertia High Torque Clutch 324
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Clutches Pneumatic Clutches
Product Number 324 324
Product Name Power Grip PO Clutch Low Inertia High Torque Clutch
Application Industrial; Power Transmission; Other; Oilfield Applications Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 4325.0 Ft-lbs (5865 N-m) 63875.0 Ft-lbs (86614 N-m)
Rotary Speed 1500 rpm 1140 rpm
Pneumatic Pressure 130 psi (91.49 m H2O) 100 psi (70.38 m H2O)
Engagement Toothed Toothed
Unlock Full Specs
to access all available technical data

Similar Products

Single Position Jaw Clutch - BD 20.05 - Andantex USA, Inc.
Specs
Application Industrial
Torque 700.0 Ft-lbs (949 N-m)
Power 300 HP
View Details
Low Inertia High Torque Clutch - 318 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 28875.0 Ft-lbs (39154 N-m)
Rotary Speed 1470 rpm
View Details
LKM-218 -  - Industrial Clutch Products
Industrial Clutch Products
View Details