The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.
WPT Power Grip PO Features:
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.
Features:
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.
Features:
| WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | WPT Power Corporation | |
|---|---|---|---|---|
| Product Category | Pneumatic Brake and Clutch Assemblies | Pneumatic Clutches | Pneumatic Brakes | Pneumatic Clutches |
| Product Number | 114 | 114 | 114 | 114 |
| Product Name | Low Inertia Clutches and Brakes | Power Grip PO Clutch | Low Inertia Spring Set Brake | Low Inertia High Torque Clutch |
| Torque | 2408 Ft-lbs (3266 N-m) | 312.5 Ft-lbs (424 N-m) | 2000 Ft-lbs (2712 N-m) | 4375.0 Ft-lbs (5932 N-m) |
| Rotary Speed | 1830 rpm | 2100 rpm | 1830 rpm | |
| Pneumatic Pressure | 100 psi (70.38 m H2O) | 130 psi (91.49 m H2O) | 90 psi (63.34 m H2O) | 100 psi (70.38 m H2O) |
| Engagement | Friction | Toothed | Friction | Toothed |
| Maximum Speed | 1830 rpm | 2450 rpm |