WPT Power Corporation Low Inertia High Torque Clutch 316

Description
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options
Description
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

Suppliers

Company
Product
Description
Supplier Links
Low Inertia High Torque Clutch - 316 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
316
Low Inertia High Torque Clutch 316
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site
Low Inertia Clutches and Brakes - 316 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
316
Low Inertia Clutches and Brakes 316
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Clutches Pneumatic Brake and Clutch Assemblies
Product Number 316 316
Product Name Low Inertia High Torque Clutch Low Inertia Clutches and Brakes
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 19025.0 Ft-lbs (25798 N-m) 9938 Ft-lbs (13475 N-m)
Rotary Speed 1610 rpm 1610 rpm
Pneumatic Pressure 100 psi (70.38 m H2O) 100 psi (70.38 m H2O)
Engagement Toothed Friction
Unlock Full Specs
to access all available technical data

Similar Products

HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed 2900 to 4300 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details
12 Series Clutch & Sprocket - 1508-0114 - Tolomatic
Specs
Application Industrial
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
View Details
Power Grip PO Clutch - 314 - WPT Power Corporation
WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Oilfield Applications
Torque 937.5 Ft-lbs (1271 N-m)
Rotary Speed 2100 rpm
View Details