WPT Power Corporation Power Grip PO Clutch 314

Description
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear
Description
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

Suppliers

Company
Product
Description
Supplier Links
Power Grip PO Clutch - 314 - WPT Power Corporation
Wichita Falls, TX, USA
Power Grip PO Clutch
314
Power Grip PO Clutch 314
The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions. WPT Power Grip PO Features: Nodular Iron drive rings as standard Premier friction material Extended life diaphragm Design self-compensates for wear

The WPT Power Grip PO Clutch is designed to accommodate in-line power transmission applications. With available sizes ranging from 14” to 36”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil & Gas, Marine, and various Industrial functions.

WPT Power Grip PO Features:

  • Nodular Iron drive rings as standard
  • Premier friction material
  • Extended life diaphragm
  • Design self-compensates for wear
Supplier's Site
Low Inertia High Torque Clutch - 314 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia High Torque Clutch
314
Low Inertia High Torque Clutch 314
The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options

The WPT Low Inertia (LI) High Torque Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. The High Torque version of the LI Clutch provides maximum torque in limited space. Our LI High Torque Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations.

Features:

  • Design yields up to 200% more torque than standard LI Clutch
  • Multiple friction material options
Supplier's Site
Low Inertia Clutches and Brakes - 314 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
314
Low Inertia Clutches and Brakes 314
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site

Technical Specifications

  WPT Power Corporation WPT Power Corporation WPT Power Corporation
Product Category Pneumatic Clutches Pneumatic Clutches Pneumatic Brake and Clutch Assemblies
Product Number 314 314 314
Product Name Power Grip PO Clutch Low Inertia High Torque Clutch Low Inertia Clutches and Brakes
Application Industrial; Power Transmission; Other; Oilfield Applications Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 937.5 Ft-lbs (1271 N-m) 13125.0 Ft-lbs (17798 N-m) 7225 Ft-lbs (9797 N-m)
Rotary Speed 2100 rpm 1830 rpm 1830 rpm
Pneumatic Pressure 130 psi (91.49 m H2O) 100 psi (70.38 m H2O) 100 psi (70.38 m H2O)
Engagement Toothed Toothed Friction
Unlock Full Specs
to access all available technical data

Similar Products

Constricting Clutches & Brakes - CB Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 96666.7 Ft-lbs (131080 N-m)
Engagement Friction
View Details
Low Inertia High Torque Clutch - 311 - WPT Power Corporation
Specs
Application Industrial; Power Transmission; Other; Metal Forming, Stamping Equipment
Torque 6500.0 Ft-lbs (8814 N-m)
Rotary Speed 2140 rpm
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details
Pneumatic Friction Shaft Clutches -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Torque 1.7 to 25.0 Ft-lbs (2.26 to 33.9 N-m)
Engagement Friction
Mounting Shaft
View Details