WINSYSTEMS, INC. IO60 Data Acquisition Module IO60-M410

Description
WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details. Features 8 channel (ADC) Analog to Digital Conversion 4 channel (DAC) Digital to Analog Conversion 24 channel (DIO) Digital Input or Output -40°C to +85°C Operational Range RoHS Compliant Supports Windows and Linux x86/64-bit drivers
Datasheet
Description
WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details. Features 8 channel (ADC) Analog to Digital Conversion 4 channel (DAC) Digital to Analog Conversion 24 channel (DIO) Digital Input or Output -40°C to +85°C Operational Range RoHS Compliant Supports Windows and Linux x86/64-bit drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
IO60 Data Acquisition Module
IO60-M410
IO60 Data Acquisition Module IO60-M410
WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details. Features 8 channel (ADC) Analog to Digital Conversion 4 channel (DAC) Digital to Analog Conversion 24 channel (DIO) Digital Input or Output -40°C to +85°C Operational Range RoHS Compliant Supports Windows and Linux x86/64-bit drivers

WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. Please contact a Applications Engineer through our contact page for details.

Features

  • 8 channel (ADC) Analog to Digital Conversion
  • 4 channel (DAC) Digital to Analog Conversion
  • 24 channel (DIO) Digital Input or Output
  • -40°C to +85°C Operational Range
  • RoHS Compliant
  • Supports Windows and Linux x86/64-bit drivers
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Data Acquisition
Product Number IO60-M410
Product Name IO60 Data Acquisition Module
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
GMS Series 17.5mm Output Modules - 84130105 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-PN - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX; 2-port TAP, 2x RJ45 socket
Application General Lab & Industrial
View Details