WETKEYS, LLC Industrial Keyboard with Emergency Key SL-86-911

Description
The SL-86-911 offers a rugged keyboard and a rugged computer pointing device in one compact package. Ideal for public safety applications, it introduces a specially designed emergency key that sends a signal of Shift+F1 and lights up for 30 seconds when pressed. The SL-86-911 integrates the HulaPoint IITM, an upgraded pointing device that offers improved sensitivity and increased durability. Featuring a compact design with mounting holes, the SL-86-911 fits securely in a vehicle’s console to serve effectively as a mobile application. It boasts a completely sealed and ruggedized construction that allows it to meet NEMA 4X specifications, ensuring that this keyboard is sealed against the elements or unwanted spills. The SL-86-911 is now available with a single USB cable. Features and Benefits Integrated HulaPoint IITM Pointing Device 11.40" x 6.30" x 1.86" (w-h-d) AT/Serial, PS/2 and USB or configurations available 12 Function Keys 86-Key Functionality Integrated Backlighting One-Touch Emergency Key
Description
The SL-86-911 offers a rugged keyboard and a rugged computer pointing device in one compact package. Ideal for public safety applications, it introduces a specially designed emergency key that sends a signal of Shift+F1 and lights up for 30 seconds when pressed. The SL-86-911 integrates the HulaPoint IITM, an upgraded pointing device that offers improved sensitivity and increased durability. Featuring a compact design with mounting holes, the SL-86-911 fits securely in a vehicle’s console to serve effectively as a mobile application. It boasts a completely sealed and ruggedized construction that allows it to meet NEMA 4X specifications, ensuring that this keyboard is sealed against the elements or unwanted spills. The SL-86-911 is now available with a single USB cable. Features and Benefits Integrated HulaPoint IITM Pointing Device 11.40" x 6.30" x 1.86" (w-h-d) AT/Serial, PS/2 and USB or configurations available 12 Function Keys 86-Key Functionality Integrated Backlighting One-Touch Emergency Key

Suppliers

Company
Product
Description
Supplier Links
Industrial Keyboard with Emergency Key - SL-86-911 - WETKEYS, LLC
Atlanta, GA, USA
Industrial Keyboard with Emergency Key
SL-86-911
Industrial Keyboard with Emergency Key SL-86-911
The SL-86-911 offers a rugged keyboard and a rugged computer pointing device in one compact package. Ideal for public safety applications, it introduces a specially designed emergency key that sends a signal of Shift+F1 and lights up for 30 seconds when pressed. The SL-86-911 integrates the HulaPoint IITM, an upgraded pointing device that offers improved sensitivity and increased durability. Featuring a compact design with mounting holes, the SL-86-911 fits securely in a vehicle’s console to serve effectively as a mobile application. It boasts a completely sealed and ruggedized construction that allows it to meet NEMA 4X specifications, ensuring that this keyboard is sealed against the elements or unwanted spills. The SL-86-911 is now available with a single USB cable. Features and Benefits Integrated HulaPoint IITM Pointing Device 11.40" x 6.30" x 1.86" (w-h-d) AT/Serial, PS/2 and USB or configurations available 12 Function Keys 86-Key Functionality Integrated Backlighting One-Touch Emergency Key

The SL-86-911 offers a rugged keyboard and a rugged computer pointing device in one compact package. Ideal for public safety applications, it introduces a specially designed emergency key that sends a signal of Shift+F1 and lights up for 30 seconds when pressed. The SL-86-911 integrates the HulaPoint IITM, an upgraded pointing device that offers improved sensitivity and increased durability. Featuring a compact design with mounting holes, the SL-86-911 fits securely in a vehicle’s console to serve effectively as a mobile application. It boasts a completely sealed and ruggedized construction that allows it to meet NEMA 4X specifications, ensuring that this keyboard is sealed against the elements or unwanted spills. The SL-86-911 is now available with a single USB cable.

Features and Benefits

  • Integrated HulaPoint IITM Pointing Device
  • 11.40" x 6.30" x 1.86" (w-h-d)
  • AT/Serial, PS/2 and USB or configurations available
  • 12 Function Keys
  • 86-Key Functionality
  • Integrated Backlighting
  • One-Touch Emergency Key
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SL-86-911
Product Name Industrial Keyboard with Emergency Key
Applications Commercial
Interface USB
Industry or Agency Rating NEMA 4, 4X
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-H17V8U-US-ND - DigiKey
Specs
Applications Commercial
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 8418349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface IBM PS/2; USB; Ps/2, usb
View Details
SILVER SURF Wireless Multimedia Keyboard - Spanish/Espanol - S105WES - WETKEYS, LLC
Specs
Applications Commercial
Interface USB
Industry or Agency Rating NEMA 4, 4X
View Details