WETKEYS, LLC Washable Optical Mouse w/ Optical Scroll Wheel USB / PS2 OMWK0C01

Description
Compatible with Windows 98, ME, 2000, XP, Vista, MAC Button Layout: 3-button with optical scroll wheel Dimensions: 5.25" x 3.375" x 1.875" (LxWxH) Weight: 5.2 oz. Storage temperature: -20 to 70C (-4 to 158F) Operating temperature: 0 to 70C (32 to 158F) Sealed, waterproof, immersable (do not immerse USB connector) Silicone assembly with 6 ft. cord Resistance: IP65 (protected against water-jet streams) and IP67 All our flexible keyboards and mice have the CE, FCC and RoHS certifications One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your mouse – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable mouse you’ve ever touched Uniquely Portable Can be place in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Mouse" anywhere you type with liquids, food or dirt - or simply want to avoid germs!
Description
Compatible with Windows 98, ME, 2000, XP, Vista, MAC Button Layout: 3-button with optical scroll wheel Dimensions: 5.25" x 3.375" x 1.875" (LxWxH) Weight: 5.2 oz. Storage temperature: -20 to 70C (-4 to 158F) Operating temperature: 0 to 70C (32 to 158F) Sealed, waterproof, immersable (do not immerse USB connector) Silicone assembly with 6 ft. cord Resistance: IP65 (protected against water-jet streams) and IP67 All our flexible keyboards and mice have the CE, FCC and RoHS certifications One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your mouse – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable mouse you’ve ever touched Uniquely Portable Can be place in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Mouse" anywhere you type with liquids, food or dirt - or simply want to avoid germs!

Suppliers

Company
Product
Description
Supplier Links
Washable Optical Mouse w/ Optical Scroll Wheel USB / PS2 - OMWK0C01 - WETKEYS, LLC
Atlanta, GA, USA
Washable Optical Mouse w/ Optical Scroll Wheel USB / PS2
OMWK0C01
Washable Optical Mouse w/ Optical Scroll Wheel USB / PS2 OMWK0C01
Compatible with Windows 98, ME, 2000, XP, Vista, MAC Button Layout: 3-button with optical scroll wheel Dimensions: 5.25" x 3.375" x 1.875" (LxWxH) Weight: 5.2 oz. Storage temperature: -20 to 70C (-4 to 158F) Operating temperature: 0 to 70C (32 to 158F) Sealed, waterproof, immersable (do not immerse USB connector) Silicone assembly with 6 ft. cord Resistance: IP65 (protected against water-jet streams) and IP67 All our flexible keyboards and mice have the CE, FCC and RoHS certifications One Year Warranty Unbeatable Cleanliness, Comfort and Freedom Washable Molded Silicone Design Completely sealed; lets you wash fully under running water or use in wet areas. Spill and Mess-proof – no gaps or openings Let’s you get messy and be creative without worrying about damaging your mouse – it keeps on working! Fantastic for kitchens restaurants, personal office use. Easy to disinfect Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools. Performance You Never Expected Soft and Flexible Silicone The most comfortable mouse you’ve ever touched Uniquely Portable Can be place in a bag for travel or use with a laptop. Unparalleled Durability Silicone rubber flexes without tearing, creasing or cracking. Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Mouse" anywhere you type with liquids, food or dirt - or simply want to avoid germs!
  • Compatible with Windows 98, ME, 2000, XP, Vista, MAC
  • Button Layout: 3-button with optical scroll wheel
  • Dimensions: 5.25" x 3.375" x 1.875" (LxWxH)
  • Weight: 5.2 oz.
  • Storage temperature: -20 to 70C (-4 to 158F)
  • Operating temperature: 0 to 70C (32 to 158F)
  • Sealed, waterproof, immersable (do not immerse USB connector)
  • Silicone assembly with 6 ft. cord
  • Resistance: IP65 (protected against water-jet streams) and IP67
  • All our flexible keyboards and mice have the CE, FCC and RoHS certifications
  • One Year Warranty

Unbeatable Cleanliness, Comfort and Freedom

  • Washable Molded Silicone Design
    Completely sealed; lets you wash fully under running water or use in wet areas.
  • Spill and Mess-proof – no gaps or openings
    Let’s you get messy and be creative without worrying about damaging your mouse – it keeps on working! Fantastic for kitchens restaurants, personal office use.
  • Easy to disinfect
    Can withstand being immersed in antibacterial solutions and rinsed under a tap to reduce the spread of germs. Ideal for medical offices or laboratories schools.

Performance You Never Expected

  • Soft and Flexible Silicone
    The most comfortable mouse you’ve ever touched
  • Uniquely Portable
    Can be place in a bag for travel or use with a laptop.
  • Unparalleled Durability
    Silicone rubber flexes without tearing, creasing or cracking.

Ideal for personal use or in medical offices hospitals, automotive service centers, schools, manufacturing or marine boating applications. It’s so portable, you can "Bring Your Own Clean Mouse" anywhere you type with liquids, food or dirt - or simply want to avoid germs!

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number OMWK0C01
Product Name Washable Optical Mouse w/ Optical Scroll Wheel USB / PS2
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 6
Interface USB; USB
View Details
SILVER SURF Wireless Optical Mouse w/ Seal Glide Scroll - SM7W - WETKEYS, LLC
Specs
Device Type Standard Mouse
Number of Buttons 2
Applications General Purpose
View Details
Model 626 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Dimensions 4.5" Square, 2.3" Deep, 3" Trackball
Applications General Purpose
View Details