WETKEYS, LLC Professional Grade Medical Keyboard with Touchpad KBWKRC87T

Description
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Connection: USB connection only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dustproof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) IP68 (Protected against long periods of immersion under pressure)
Description
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Connection: USB connection only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dustproof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) IP68 (Protected against long periods of immersion under pressure)

Suppliers

Company
Product
Description
Supplier Links
Professional Grade Medical Keyboard with Touchpad - KBWKRC87T - WETKEYS, LLC
Atlanta, GA, USA
Professional Grade Medical Keyboard with Touchpad
KBWKRC87T
Professional Grade Medical Keyboard with Touchpad KBWKRC87T
Certifications: FCC, CE, RoHS Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm) Weight: 22 oz. (645g) Connection: USB connection only (PS2 not available) Fully sealed touchpad cursor control and 2 mouse buttons Ideal for industrial and medical usage Fully sealed silicone keyboard, dustproof, and washable Compatibility: IBM AT, Windows98/ME/2000/XP /VISTA Ergonomic 87 key layout design Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m) IP68 (Protected against long periods of immersion under pressure)
  • Certifications: FCC, CE, RoHS
  • Dimensions: 12”w x 7-3/4”d x ½” thk (305 x 198 x 13mm)
  • Weight: 22 oz. (645g)
  • Connection: USB connection only (PS2 not available)
  • Fully sealed touchpad cursor control and 2 mouse buttons
  • Ideal for industrial and medical usage
  • Fully sealed silicone keyboard, dustproof, and washable
  • Compatibility: IBM AT, Windows98/ME/2000/XP/VISTA
  • Ergonomic 87 key layout design
  • Liquid Resistance: IP67 (Protected against the effect of immersion between 15cm and 1m)
  • IP68 (Protected against long periods of immersion under pressure)
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKRC87T
Product Name Professional Grade Medical Keyboard with Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details