WETKEYS, LLC Washable Full-Size Heavy-duty Keyboard w/ Track-pointer USB KBWKRC102

Description
WetKeys introduces our new Full-size Waterproof Industrial Keyboard with Pointing Device. Features an improved track pointer & key response that's easy to use with gloves or wet hands. Touchpads can be challenging when the keyboard gets wet or if the user is wearing heavy latex gloves. This waterproof keyboard model is more space-efficient and lighter weight than other industrial keyboard designs and is a complete all-in-one solution for medical rolling carts and laboratories or workstations where space is at a premium. Fully sealed to IP-68 / NEMA 4X specifications and available in black or white (cool gray) with 6' USB cable. 1-year warranty. Dimensions: 15.375" x 7.125" x 1.0" (LxWxH)
Description
WetKeys introduces our new Full-size Waterproof Industrial Keyboard with Pointing Device. Features an improved track pointer & key response that's easy to use with gloves or wet hands. Touchpads can be challenging when the keyboard gets wet or if the user is wearing heavy latex gloves. This waterproof keyboard model is more space-efficient and lighter weight than other industrial keyboard designs and is a complete all-in-one solution for medical rolling carts and laboratories or workstations where space is at a premium. Fully sealed to IP-68 / NEMA 4X specifications and available in black or white (cool gray) with 6' USB cable. 1-year warranty. Dimensions: 15.375" x 7.125" x 1.0" (LxWxH)

Suppliers

Company
Product
Description
Supplier Links
Washable Full-Size Heavy-duty Keyboard w/ Track-pointer USB - KBWKRC102 - WETKEYS, LLC
Atlanta, GA, USA
Washable Full-Size Heavy-duty Keyboard w/ Track-pointer USB
KBWKRC102
Washable Full-Size Heavy-duty Keyboard w/ Track-pointer USB KBWKRC102
WetKeys introduces our new Full-size Waterproof Industrial Keyboard with Pointing Device. Features an improved track pointer & key response that's easy to use with gloves or wet hands. Touchpads can be challenging when the keyboard gets wet or if the user is wearing heavy latex gloves. This waterproof keyboard model is more space-efficient and lighter weight than other industrial keyboard designs and is a complete all-in-one solution for medical rolling carts and laboratories or workstations where space is at a premium. Fully sealed to IP-68 / NEMA 4X specifications and available in black or white (cool gray) with 6' USB cable. 1-year warranty. Dimensions: 15.375" x 7.125" x 1.0" (LxWxH)

WetKeys introduces our new Full-size Waterproof Industrial Keyboard with Pointing Device. Features an improved track pointer & key response that's easy to use with gloves or wet hands. Touchpads can be challenging when the keyboard gets wet or if the user is wearing heavy latex gloves. This waterproof keyboard model is more space-efficient and lighter weight than other industrial keyboard designs and is a complete all-in-one solution for medical rolling carts and laboratories or workstations where space is at a premium. Fully sealed to IP-68 / NEMA 4X specifications and available in black or white (cool gray) with 6' USB cable. 1-year warranty.
Dimensions: 15.375" x 7.125" x 1.0" (LxWxH)

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number KBWKRC102
Product Name Washable Full-Size Heavy-duty Keyboard w/ Track-pointer USB
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface PS2
View Details
Backlit Medical Keyboard with Touchpad - EKB-97-TP - WETKEYS, LLC
Specs
Applications Medical
Additional Features Touchpad
Interface USB
View Details