WETKEYS, LLC Medical Mouse EK-SM

Description
Features & Benefits Fully sealed, IP68 case Two-button scrolling function with left-,middle- and right click buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers The EK-SM is a large, waterproof ergonomic computer mouse designed to comfortably fit the contours of your hand. Built in an IP68 case, the EK-SM features a fully sealed scrolling feature with left and right-click buttons. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses.
Description
Features & Benefits Fully sealed, IP68 case Two-button scrolling function with left-,middle- and right click buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers The EK-SM is a large, waterproof ergonomic computer mouse designed to comfortably fit the contours of your hand. Built in an IP68 case, the EK-SM features a fully sealed scrolling feature with left and right-click buttons. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses.

Suppliers

Company
Product
Description
Supplier Links
Medical Mouse - EK-SM - WETKEYS, LLC
Atlanta, GA, USA
Medical Mouse
EK-SM
Medical Mouse EK-SM
Features & Benefits Fully sealed, IP68 case Two-button scrolling function with left-,middle- and right click buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers The EK-SM is a large, waterproof ergonomic computer mouse designed to comfortably fit the contours of your hand. Built in an IP68 case, the EK-SM features a fully sealed scrolling feature with left and right-click buttons. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses.

Features & Benefits

  • Fully sealed, IP68 case
  • Two-button scrolling function with left-,middle- and right click buttons
  • Large, ergonomic design for
    comfortable use
  • Compatible with all Windows and Mac operating systems
  • Plug-and-play setup requires no
    software installation or special drivers

The EK-SM is a large, waterproof ergonomic computer mouse designed to comfortably fit the contours of your hand. Built in an IP68 case, the EK-SM features a fully sealed scrolling feature with left and right-click buttons. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number EK-SM
Product Name Medical Mouse
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 325203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
Model 622-20 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Number of Buttons 2
Dimensions 3.5" Square, 2.07" Height
View Details