The new Keywi MediBoard Medical Keyboard with Touchpad is a full-size waterproof computer keyboard designed exclusively for medical technology with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The bubble shaped keys feature capacitive sensors that detect your fingers, even while wearing gloves, keystroke effort is minimal reducing user fatigue. Entire keyboard surface, including the 10-key numeric pad and touchpad are protected under its one-piece non-porous antimicrobial film surface making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning. Rated IP65, it can easily withstand repeated cleaning procedures with hospital disinfection chemicals, including pure alcohol, in medical and industrial environments. Made by Hoffmann + Krippner, 2-year warranty. • Super flat keyboard with 105 keys, IP65 case • Built-in touchpad provides cursor control without a separate mouse • Antimicrobial coating rated to last at least 15 years • Keys can be disabled during disinfection process • Integrated disinfection reminder via LED • Acoustic feedback via integrated speaker (adjustable) • Windows and Linux-compatible USB interface • Fits common 19" medical cabinets & 19" medical drawers • Dimensions: 16.1" x 8.7" x 1" (410mm x 220mm x 26mm) • Weight: 0.89 kg / 1.96 lb
Features & Benefits
Super flat keyboard with 105 keys
Built-in touchpad
10-key numeric keypad
Protection class IP65 (NEMA 4X) / splash-proof
Resistant to disinfection liquids and alcohol for up to 15 years
Acoustic feedback via integrated speaker (adjustable)
LED Disinfection Reminder
Keys can be disabled during disinfection process
Windows Compatible - Plug-and Play
Service life: > 1 million operations/key
Warranty: 2 years
The new Keywi MediBoard Medical Keyboard with Touchpad is a full-size waterproof computer keyboard designed exclusively for medical technology with a completely sealed flat surface that can be quickly wiped and sanitized between patients saving time and money. The bubble shaped keys feature capacitive sensors that detect your fingers, even while wearing gloves, keystroke effort is minimal reducing user fatigue. Entire keyboard surface, including the 10-key numeric pad and touchpad are protected under its one-piece non-porous antimicrobial film surface making it one of the most sanitary hygienic keyboards on the market. An LED disinfection reminder helps keep track of timing between disinfection cycles; a simple press of a button disables the keyboard to prevent data errors during cleaning. Rated IP65, it can easily withstand repeated cleaning procedures with hospital disinfection chemicals, including pure alcohol, in medical and industrial environments. Made by Hoffmann + Krippner, 2-year warranty.
• Super flat keyboard with 105 keys, IP65 case
• Built-in touchpad provides cursor control without a separate mouse
• Antimicrobial coating rated to last at least 15 years
• Keys can be disabled during disinfection process
• Integrated disinfection reminder via LED
• Acoustic feedback via integrated speaker (adjustable)
• Windows and Linux-compatible USB interface
• Fits common 19" medical cabinets & 19" medical drawers
• Dimensions: 16.1" x 8.7" x 1" (410mm x 220mm x 26mm)
• Weight: 0.89 kg / 1.96 lb
Features & Benefits
- Super flat keyboard with 105 keys
- Built-in touchpad
- 10-key numeric keypad
- Protection class IP65 (NEMA 4X) / splash-proof
- Resistant to disinfection liquids and alcohol for up to 15 years
- Acoustic feedback via integrated speaker (adjustable)
- LED Disinfection Reminder
- Keys can be disabled during disinfection process
- Windows Compatible - Plug-and Play
- Service life: > 1 million operations/key
- Warranty: 2 years