WEH Technologies Inc. Gas Industry Quick Filling Connector TW54 3000 psi

Description
Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW54 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW54 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with internal thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 6,375,1521B
Datasheet
Description
Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW54 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW54 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with internal thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 6,375,1521B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW54 3000 psi - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW54 3000 psi
Gas Industry Quick Filling Connector TW54 3000 psi
Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW54 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW54 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with internal thread Version for residual pressure valves or non-residual pressure valves available Connection in seconds No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 6,375,1521B

Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve)

The WEH® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly.

Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW54 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW54 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector.

This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Features:

  • For gas cylinders with internal thread
  • Version for residual pressure valves or non-residual pressure valves available
  • Connection in seconds
  • No hand tightening required
  • Easy to connect
  • Right-hand and left-hand operation
  • Suitable for pallet filling
  • WEH® Jaw locking mechanism
  • Compact design
  • High-grade materials
  • US Patent No. 6,375,1521B
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW54 3000 psi
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

High Purity Stainless Steel Mini Tube Butt Weld Fittings For Semiconductor -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Refueling Systems Breakaway Coupling - TSA1 CNG - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect
Material Aluminum; Stainless
View Details