WEH Technologies Inc. Gas Industry Quick Filling Connector TW52

Description
Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus preventing abrasion of joints and inflammation of tendons. TW52 is also suitable for filling one litre bottles, e.g. for soda drinks. The WEH Filling Connector TW52 offfers a complete solution for TVCO2 filling in conjunction with our optional linear valve TVCO2. Simply connect the filling hose to our linear valve TVCO2 and pressurize the system. Filling can proceed. When disconnecting after filling, the TW52 vents automatically. The vented gas can be recirculated via a vent pipe and vented remotely, thus saving the environment. The filling connector is suitable for gas cylinder valves according to DIN 477, BS, NF etc and for American gas cylinder valves according to CGA standard. Features: Pressure-tight connection in seconds Easy operation Saves the environment due to a vent pipe and recirculation of the vented gas
Datasheet
Description
Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus preventing abrasion of joints and inflammation of tendons. TW52 is also suitable for filling one litre bottles, e.g. for soda drinks. The WEH Filling Connector TW52 offfers a complete solution for TVCO2 filling in conjunction with our optional linear valve TVCO2. Simply connect the filling hose to our linear valve TVCO2 and pressurize the system. Filling can proceed. When disconnecting after filling, the TW52 vents automatically. The vented gas can be recirculated via a vent pipe and vented remotely, thus saving the environment. The filling connector is suitable for gas cylinder valves according to DIN 477, BS, NF etc and for American gas cylinder valves according to CGA standard. Features: Pressure-tight connection in seconds Easy operation Saves the environment due to a vent pipe and recirculation of the vented gas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW52 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW52
Gas Industry Quick Filling Connector TW52
Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus preventing abrasion of joints and inflammation of tendons. TW52 is also suitable for filling one litre bottles, e.g. for soda drinks. The WEH Filling Connector TW52 offfers a complete solution for TVCO2 filling in conjunction with our optional linear valve TVCO2. Simply connect the filling hose to our linear valve TVCO2 and pressurize the system. Filling can proceed. When disconnecting after filling, the TW52 vents automatically. The vented gas can be recirculated via a vent pipe and vented remotely, thus saving the environment. The filling connector is suitable for gas cylinder valves according to DIN 477, BS, NF etc and for American gas cylinder valves according to CGA standard. Features: Pressure-tight connection in seconds Easy operation Saves the environment due to a vent pipe and recirculation of the vented gas

Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant

The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus preventing abrasion of joints and inflammation of tendons.

TW52 is also suitable for filling one litre bottles, e.g. for soda drinks.

The WEH Filling Connector TW52 offfers a complete solution for TVCO2 filling in conjunction with our optional linear valve TVCO2. Simply connect the filling hose to our linear valve TVCO2 and pressurize the system. Filling can proceed. When disconnecting after filling, the TW52 vents automatically. The vented gas can be recirculated via a vent pipe and vented remotely, thus saving the environment.

The filling connector is suitable for gas cylinder valves according to DIN 477, BS, NF etc and for American gas cylinder valves according to CGA standard.

Features:

  • Pressure-tight connection in seconds
  • Easy operation
  • Saves the environment due to a vent pipe and recirculation of the vented gas
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW52
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

774L Stainless Steel UHP Fittings Butt Weld Bulkhead Union For High Flow Special Gas Fluid -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Saddle Fitting - 920N-CRS-FEM-PNT-E-4X1.5 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Tube - Male English Straight Thread
English Size 1.500 inch (38.1 mm)
View Details
Quick Release Coupling System - TK350-TN350 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details