WEH Technologies Inc. Gas Industry Quick Filling Connector TW49

Description
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system The WEH® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious hand tightening. Simply place the TW49 quick connector onto the cylinder valve, actuate the lever handle and the pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. Type TW49 can easily be adjusted from right-hand to left-hand operation and also the lever position can be adjusted to customer requirement. This quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Note: The type TW49 is not suitable for gas cylinders with residual pressure valves! Features: For Pin-Index connections acc. to CGA 870 (others on request) Connection in seconds No hand tightening required Right-hand and left-hand operation Pressure-assisted piston prevents accidental disconnection under pressure Compact design High-grade materials
Datasheet
Description
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system The WEH® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious hand tightening. Simply place the TW49 quick connector onto the cylinder valve, actuate the lever handle and the pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. Type TW49 can easily be adjusted from right-hand to left-hand operation and also the lever position can be adjusted to customer requirement. This quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Note: The type TW49 is not suitable for gas cylinders with residual pressure valves! Features: For Pin-Index connections acc. to CGA 870 (others on request) Connection in seconds No hand tightening required Right-hand and left-hand operation Pressure-assisted piston prevents accidental disconnection under pressure Compact design High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW49 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW49
Gas Industry Quick Filling Connector TW49
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system The WEH® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious hand tightening. Simply place the TW49 quick connector onto the cylinder valve, actuate the lever handle and the pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. Type TW49 can easily be adjusted from right-hand to left-hand operation and also the lever position can be adjusted to customer requirement. This quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Note: The type TW49 is not suitable for gas cylinders with residual pressure valves! Features: For Pin-Index connections acc. to CGA 870 (others on request) Connection in seconds No hand tightening required Right-hand and left-hand operation Pressure-assisted piston prevents accidental disconnection under pressure Compact design High-grade materials

Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system

The WEH® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious hand tightening.

Simply place the TW49 quick connector onto the cylinder valve, actuate the lever handle and the pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. Type TW49 can easily be adjusted from right-hand to left-hand operation and also the lever position can be adjusted to customer requirement.

This quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Note: The type TW49 is not suitable for gas cylinders with residual pressure valves!

Features:

  • For Pin-Index connections acc. to CGA 870 (others on request)
  • Connection in seconds
  • No hand tightening required
  • Right-hand and left-hand operation
  • Pressure-assisted piston prevents accidental disconnection under pressure
  • Compact design
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW49
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

767LT Reducer Pressure Reducing Valve Adjustment High purity Pressure Reducing Union Fittings And Tubing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
View Details
CLICKMATE™ Connector for other standards - TW154 - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting
Connection Type Push-to-Connect
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Chrome-plated Quick Coupling - FT-MC - OMEGA Engineering, Inc.
Specs
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details