WEH Technologies Inc. Connector for Testing of Components with Female Thread TW17V

Description
The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Description
The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Suppliers

Company
Product
Description
Supplier Links
Connector for Testing of Components with Female Thread - TW17V - WEH Technologies Inc.
Katy, TX, USA
Connector for Testing of Components with Female Thread
TW17V
Connector for Testing of Components with Female Thread TW17V
The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated.
Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us!
The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems.
Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW17V
Product Name Connector for Testing of Components with Female Thread
Fitting Type Hose Fitting
Unlock Full Specs
to access all available technical data