WEH Technologies Inc. Connector for Leak Testing TW17H

Description
The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release Coupling will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the leak test fitting WEH® TW17H Connector to increase flow rates.This modification is also available on request for body sizes 1 - 4 on request. Please contact us! The TW17H Quick Connector is manually actuated via hand lever for repeatable connections, as for example for quality testing during series production. The connector is also available as TW17V with pneumatic actuation via valve head and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet
Description
The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release Coupling will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the leak test fitting WEH® TW17H Connector to increase flow rates.This modification is also available on request for body sizes 1 - 4 on request. Please contact us! The TW17H Quick Connector is manually actuated via hand lever for repeatable connections, as for example for quality testing during series production. The connector is also available as TW17V with pneumatic actuation via valve head and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector for Leak Testing - TW17H - WEH Technologies Inc.
Katy, TX, USA
Connector for Leak Testing
TW17H
Connector for Leak Testing TW17H
The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release Coupling will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the leak test fitting WEH® TW17H Connector to increase flow rates.This modification is also available on request for body sizes 1 - 4 on request. Please contact us! The TW17H Quick Connector is manually actuated via hand lever for repeatable connections, as for example for quality testing during series production. The connector is also available as TW17V with pneumatic actuation via valve head and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release Coupling will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated.
Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the leak test fitting WEH® TW17H Connector to increase flow rates.This modification is also available on request for body sizes 1 - 4 on request. Please contact us!
The TW17H Quick Connector is manually actuated via hand lever for repeatable connections, as for example for quality testing during series production. The connector is also available as TW17V with pneumatic actuation via valve head and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems.
Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW17H
Product Name Connector for Leak Testing
Fitting Type Hose Fitting
Unlock Full Specs
to access all available technical data

Similar Products

762L Stainless Steel High Purity Union High-Purity Gas System Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Union Fitting
Material Stainless
View Details
Hy-Lok Tube Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Compression Fitting (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
RAC Industry Quick Connector - TW920 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Dk-Lok® Back Ferrule - DFB-16 - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting
Connection Type Ferrule Connection; 1"
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details