WEH Technologies Inc. RAC Industry Quick Connector TW111

Description
The WEH® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16“ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents the escape of refrigerant which remains in the filling tube and can then be correctly disposed of. The TW111 service connector is rated for a max. operating pressure of 435 psi (30 bar) and either available with a straight or 90° media inlet and a colour coded sliding sleeve red or blue for the high pressure resp. low pressure connection port of the customer. Connection and disconnection is effected by a simple movement of the sliding sleeve. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is thus eliminated. Compared to conventional screwed connectors, the TW111 features ease of operation saving costs and time.
Datasheet
Description
The WEH® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16“ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents the escape of refrigerant which remains in the filling tube and can then be correctly disposed of. The TW111 service connector is rated for a max. operating pressure of 435 psi (30 bar) and either available with a straight or 90° media inlet and a colour coded sliding sleeve red or blue for the high pressure resp. low pressure connection port of the customer. Connection and disconnection is effected by a simple movement of the sliding sleeve. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is thus eliminated. Compared to conventional screwed connectors, the TW111 features ease of operation saving costs and time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW111 - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW111
RAC Industry Quick Connector TW111
The WEH® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16“ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents the escape of refrigerant which remains in the filling tube and can then be correctly disposed of. The TW111 service connector is rated for a max. operating pressure of 435 psi (30 bar) and either available with a straight or 90° media inlet and a colour coded sliding sleeve red or blue for the high pressure resp. low pressure connection port of the customer. Connection and disconnection is effected by a simple movement of the sliding sleeve. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is thus eliminated. Compared to conventional screwed connectors, the TW111 features ease of operation saving costs and time.

The WEH® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16“ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents the escape of refrigerant which remains in the filling tube and can then be correctly disposed of.

The TW111 service connector is rated for a max. operating pressure of 435 psi (30 bar) and either available with a straight or 90° media inlet and a colour coded sliding sleeve red or blue for the high pressure resp. low pressure connection port of the customer.

Connection and disconnection is effected by a simple movement of the sliding sleeve. RSI resulting in the inflammation of tendons and abrasion of joints caused by continuous screwing and unscrewing of threaded joints is thus eliminated. Compared to conventional screwed connectors, the TW111 features ease of operation saving costs and time.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW111
Product Name RAC Industry Quick Connector
Fitting Type Quick Coupler; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

768L Stainless Steel Male Tube Butt Weld Connector | Clean Weld Fittings And Ultra-High Purity Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Pipe Tee Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details
RAC Industry Quick Connector - TW920 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Specs
Fitting Type Hose Fitting; Coupling Fitting
Quick Coupler Valving Double Shut-Off; Nonspill; Single Shut-Off
Material Polypropylene (PP) (optional feature); Stainless
View Details