WEH Technologies Inc. Gas Industry Quick Filling Connector TW102

Description
Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW102 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread and pressure regulator Connection in seconds No hand tightening required Easy to connect High safety features WEH® Jaw locking mechanism Compact design High-grade materials
Datasheet
Description
Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW102 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread and pressure regulator Connection in seconds No hand tightening required Easy to connect High safety features WEH® Jaw locking mechanism Compact design High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW102 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW102
Gas Industry Quick Filling Connector TW102
Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW102 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread and pressure regulator Connection in seconds No hand tightening required Easy to connect High safety features WEH® Jaw locking mechanism Compact design High-grade materials

Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator

The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever.

Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. Type TW102 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage thus preventing pressure built-up in the connector.

This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Features:

  • For gas cylinders with external thread and pressure regulator
  • Connection in seconds
  • No hand tightening required
  • Easy to connect
  • High safety features
  • WEH® Jaw locking mechanism
  • Compact design
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW102
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

7121L Plug High Purity Plug Fitting And Blanking Plug -  - Shenzhen Jewellok Technology Co., Ltd.
Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
Saddle Fitting - 920N-CRS-GRV-PNT-E-3X1.5 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Tube - Male English Straight Thread
English Size 1.500 inch (38.1 mm)
View Details
Gas Industry Quick Filling Connector - TW54 4300 psi - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details