WEH Technologies Inc. Gas Industry Quick Filling Connector TW101

Description
Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW101 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW101 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with internal thread and pressure regulator Connection in seconds No hand tightening required Easy to connect WEH® Jaw locking mechanism Compact design High-grade materials
Datasheet
Description
Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW101 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW101 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with internal thread and pressure regulator Connection in seconds No hand tightening required Easy to connect WEH® Jaw locking mechanism Compact design High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW101 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW101
Gas Industry Quick Filling Connector TW101
Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW101 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made. Type TW101 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with internal thread and pressure regulator Connection in seconds No hand tightening required Easy to connect WEH® Jaw locking mechanism Compact design High-grade materials

Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator

The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks securely into the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever.

Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a special safety peg protrudes and locks the connector against removal. The TW101 quick connector has a red marking at the front part of the connector, which shows when a proper connection has been made.

Type TW101 has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector.

This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF etc.

Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Features:

  • For gas cylinders with internal thread and pressure regulator
  • Connection in seconds
  • No hand tightening required
  • Easy to connect
  • WEH® Jaw locking mechanism
  • Compact design
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW101
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

775L Bulkhead Reducing Union | Stainless Steel High Purity Double Ferrule Bulkhead Reducing Unions -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
Connection Type Ferrule Connection
Material Stainless
View Details
Charging Evacuation Fluid - PCV Type - Nitto Kohki U.S.A., Inc.
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Push-to-Connect
Material Brass/Bronze
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Refueling Systems Breakaway Coupling - TSA5 CNG - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect
Material Aluminum; Stainless
View Details