WEH Technologies Inc. Breakaway Coupling TSA6 H2

Description
The WEH® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The WEH® Breakaway Coupling consists of a coupling body, a receptacle insert and a gas recirculation. On request we also offer complete nozzle-hose-assembli es consisting of a fuelling nozzle, a hose set and an inline breakaway coupling.
Datasheet
Description
The WEH® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The WEH® Breakaway Coupling consists of a coupling body, a receptacle insert and a gas recirculation. On request we also offer complete nozzle-hose-assembli es consisting of a fuelling nozzle, a hose set and an inline breakaway coupling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Breakaway Coupling - TSA6 H2 - WEH Technologies Inc.
Katy, TX, USA
Breakaway Coupling
TSA6 H2
Breakaway Coupling TSA6 H2
The WEH® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The WEH® Breakaway Coupling consists of a coupling body, a receptacle insert and a gas recirculation. On request we also offer complete nozzle-hose-assembli es consisting of a fuelling nozzle, a hose set and an inline breakaway coupling.

The WEH® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested.
The WEH® Breakaway Coupling consists of a coupling body, a receptacle insert and a gas recirculation.
On request we also offer complete nozzle-hose-assemblies consisting of a fuelling nozzle, a hose set and an inline breakaway coupling.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA6 H2
Product Name Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Weld Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Stainless
View Details
Refueling Systems Breakaway Coupling - TSA5 H2 - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Aluminum; Stainless
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details