WEH Technologies Inc. Refueling Systems In-Line Breakaway Coupling TSA6 CNG

Description
Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm) With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation. We recommend the installation of a type TSF5 CNG filter when using the TSA6 CNG inline breakaway coupling. The filter protects your system from dirt ingress.. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle). Features: Re-usable without factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet
Description
Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm) With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation. We recommend the installation of a type TSF5 CNG filter when using the TSA6 CNG inline breakaway coupling. The filter protects your system from dirt ingress.. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle). Features: Re-usable without factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems In-Line Breakaway Coupling - TSA6 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems In-Line Breakaway Coupling
TSA6 CNG
Refueling Systems In-Line Breakaway Coupling TSA6 CNG
Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm) With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation. We recommend the installation of a type TSF5 CNG filter when using the TSA6 CNG inline breakaway coupling. The filter protects your system from dirt ingress.. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle). Features: Re-usable without factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)

Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm)

With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested.

The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation.

We recommend the installation of a type TSF5 CNG filter when using the TSA6 CNG inline breakaway coupling. The filter protects your system from dirt ingress..

We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle).

Features:

  • Re-usable without factory reservicing
  • Installation inbetween the filling and venting hoses
  • Small compact design
  • Rubber impact protection
  • Eccentric actuation via an allen wrench
  • Option: without gas recirculation
  • Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA6 CNG
Product Name Refueling Systems In-Line Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Saddle Fitting - 920N-CRS-GRV-PNT-E-3X1.25 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 1.250 inch (31.75 mm)
Temperature -30 to 230 F (-34 to 110 C)
View Details
STA-LOK II Reducer - C Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Reducer Fitting
Quick Coupler Valving Non Valved
Connection Type Barbed or Ribbed End
View Details
Refueling Systems Breakaway Coupling - TSA1 H2 - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Aluminum; Stainless
View Details