WEH Technologies Inc. Refueling Systems Breakaway Coupling TSA5 H2

Description
The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain.
Datasheet
Description
The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Breakaway Coupling - TSA5 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Breakaway Coupling
TSA5 H2
Refueling Systems Breakaway Coupling TSA5 H2
The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain.

The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose.
In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested.
The integrated filter system provides clean hydrogen and is easy to maintain.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA5 H2
Product Name Refueling Systems Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Weld Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Stainless
View Details
Gas Industry Quick Filling Connector - TW57 4300 psi - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details