WEH Technologies Inc. Refueling Systems In-Line Breakaway Coupling TSA2 CNG

Description
Inline break-away coupling for CNG car fueling stations (DN 8 mm) With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for car fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation. We recommend the installation of a type TSF5 CNG filter when using the TSA2 CNG inline breakaway coupling. The filter protects your system from dirt ingress.. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle). Features: Re-usable without factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet
Description
Inline break-away coupling for CNG car fueling stations (DN 8 mm) With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for car fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation. We recommend the installation of a type TSF5 CNG filter when using the TSA2 CNG inline breakaway coupling. The filter protects your system from dirt ingress.. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle). Features: Re-usable without factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems In-Line Breakaway Coupling - TSA2 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems In-Line Breakaway Coupling
TSA2 CNG
Refueling Systems In-Line Breakaway Coupling TSA2 CNG
Inline break-away coupling for CNG car fueling stations (DN 8 mm) With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for car fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation. We recommend the installation of a type TSF5 CNG filter when using the TSA2 CNG inline breakaway coupling. The filter protects your system from dirt ingress.. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle). Features: Re-usable without factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)

Inline break-away coupling for CNG car fueling stations (DN 8 mm)

With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for car fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hoses sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested.

The breakaway device consists of a coupling body, a receptacle and an optional gas recirculation.

We recommend the installation of a type TSF5 CNG filter when using the TSA2 CNG inline breakaway coupling. The filter protects your system from dirt ingress..

We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see data sheet of the respective fueling nozzle).

Features:

  • Re-usable without factory reservicing
  • Installation inbetween the filling and venting hoses
  • Small compact design
  • Rubber impact protection
  • Eccentric actuation via an allen wrench
  • Option: without gas recirculation
  • Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA2 CNG
Product Name Refueling Systems In-Line Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

739 High Purity LMR Male Adapter Tube To Pipe Fittings And Adapters -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Adapter Fitting
View Details
Hy-Lok Tube Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Compression Fitting (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
View Details
Connector for Leak Testing - TW17H - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting
Connection Type Push-to-Connect
Material Aluminum; Stainless
View Details
Spacer Flange -  - Xiamen Landee Industries Co., Ltd.
Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; Tube - Male English Straight Thread
English Size 0.500 to 64.000 inch (12.7 to 1626 mm)
View Details