WEH Technologies Inc. Refueling Systems Breakaway Coupling TSA1 H2 70 MPa

Description
WEH® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm) The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling station. The coupling consists of a breakaway coupling and a receptacle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain. Features: Integrated renewable filter (20 micron) Re-usable without factory reservicing Installation at the dispenser Compact design
Datasheet
Description
WEH® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm) The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling station. The coupling consists of a breakaway coupling and a receptacle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain. Features: Integrated renewable filter (20 micron) Re-usable without factory reservicing Installation at the dispenser Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Breakaway Coupling - TSA1 H2 70 MPa - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Breakaway Coupling
TSA1 H2 70 MPa
Refueling Systems Breakaway Coupling TSA1 H2 70 MPa
WEH® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm) The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling station. The coupling consists of a breakaway coupling and a receptacle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain. Features: Integrated renewable filter (20 micron) Re-usable without factory reservicing Installation at the dispenser Compact design

WEH® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm)

The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling station. The coupling consists of a breakaway coupling and a receptacle which are installed between the dispenser and the fueling hose.

In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested.

The integrated filter system provides clean hydrogen and is easy to maintain.

Features:

  • Integrated renewable filter (20 micron)
  • Re-usable without factory reservicing
  • Installation at the dispenser
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA1 H2 70 MPa
Product Name Refueling Systems Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Material Stainless
View Details
Pipe Plug Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details