WEH Technologies Inc. Quick Release Coupling System TK350-TN350

Description
Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as each WEH® connector can use the TK350 quick coupling and the corresponding TN350 quick coupling nipple fitted to the filling hose. The quick release system is used for quick changes of WEH® connectors, either for repair or for a changeover to another type of connector. For example a change from residual pressure to non-residual pressure connectors is easily achieved. No additional swivel joint is necessary with the TK350-TN350. The quick release system consists of the quick coupling type TK350 (without shut-off valve) for direct connection to the WEH® Connector types TW54, TW57 and TW67 and a quick coupling nipple type TN350 (without shut-off valve) for connection to the filling hose. The TK350 coupling is hand-tightened directly to the WEH® Connector and the TN350 nipple directly to the filling hose. When changing between different cylinder valves merely disconnect coupling and nipple by unlocking the bayonet lock and pulling back the sliding sleeve of the TK350. The TN350 nipple remains mounted to the filling hose and is connected to another WEH® Connector also equipped with a type TK350 quick release coupling. This ensures a quick and easy changeover of illing connectors. The TK350 quick coupling is equipped with a red indicator ring which is not visible when correctly connected and a bayonet lock for additonal safety against accidental disconnection. Features: Quick changeover of connectors Bayonet lock Suitable for inert / flammable gases and oxygen For 3,000 / 4,350 psi applications Can be used as a swivel joint High-grade materials
Datasheet
Description
Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as each WEH® connector can use the TK350 quick coupling and the corresponding TN350 quick coupling nipple fitted to the filling hose. The quick release system is used for quick changes of WEH® connectors, either for repair or for a changeover to another type of connector. For example a change from residual pressure to non-residual pressure connectors is easily achieved. No additional swivel joint is necessary with the TK350-TN350. The quick release system consists of the quick coupling type TK350 (without shut-off valve) for direct connection to the WEH® Connector types TW54, TW57 and TW67 and a quick coupling nipple type TN350 (without shut-off valve) for connection to the filling hose. The TK350 coupling is hand-tightened directly to the WEH® Connector and the TN350 nipple directly to the filling hose. When changing between different cylinder valves merely disconnect coupling and nipple by unlocking the bayonet lock and pulling back the sliding sleeve of the TK350. The TN350 nipple remains mounted to the filling hose and is connected to another WEH® Connector also equipped with a type TK350 quick release coupling. This ensures a quick and easy changeover of illing connectors. The TK350 quick coupling is equipped with a red indicator ring which is not visible when correctly connected and a bayonet lock for additonal safety against accidental disconnection. Features: Quick changeover of connectors Bayonet lock Suitable for inert / flammable gases and oxygen For 3,000 / 4,350 psi applications Can be used as a swivel joint High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Release Coupling System - TK350-TN350 - WEH Technologies Inc.
Katy, TX, USA
Quick Release Coupling System
TK350-TN350
Quick Release Coupling System TK350-TN350
Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as each WEH® connector can use the TK350 quick coupling and the corresponding TN350 quick coupling nipple fitted to the filling hose. The quick release system is used for quick changes of WEH® connectors, either for repair or for a changeover to another type of connector. For example a change from residual pressure to non-residual pressure connectors is easily achieved. No additional swivel joint is necessary with the TK350-TN350. The quick release system consists of the quick coupling type TK350 (without shut-off valve) for direct connection to the WEH® Connector types TW54, TW57 and TW67 and a quick coupling nipple type TN350 (without shut-off valve) for connection to the filling hose. The TK350 coupling is hand-tightened directly to the WEH® Connector and the TN350 nipple directly to the filling hose. When changing between different cylinder valves merely disconnect coupling and nipple by unlocking the bayonet lock and pulling back the sliding sleeve of the TK350. The TN350 nipple remains mounted to the filling hose and is connected to another WEH® Connector also equipped with a type TK350 quick release coupling. This ensures a quick and easy changeover of illing connectors. The TK350 quick coupling is equipped with a red indicator ring which is not visible when correctly connected and a bayonet lock for additonal safety against accidental disconnection. Features: Quick changeover of connectors Bayonet lock Suitable for inert / flammable gases and oxygen For 3,000 / 4,350 psi applications Can be used as a swivel joint High-grade materials

Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type

When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as each WEH® connector can use the TK350 quick coupling and the corresponding TN350 quick coupling nipple fitted to the filling hose. The quick release system is used for quick changes of WEH® connectors, either for repair or for a changeover to another type of connector. For example a change from residual pressure to non-residual pressure connectors is easily achieved. No additional swivel joint is necessary with the TK350-TN350. The quick release system consists of the quick coupling type TK350 (without shut-off valve) for direct connection to the WEH® Connector types TW54, TW57 and TW67 and a quick coupling nipple type TN350 (without shut-off valve) for connection to the filling hose. The TK350 coupling is hand-tightened directly to the WEH® Connector and the TN350 nipple directly to the filling hose. When changing between different cylinder valves merely disconnect coupling and nipple by unlocking the bayonet lock and pulling back the sliding sleeve of the TK350. The TN350 nipple remains mounted to the filling hose and is connected to another WEH® Connector also equipped with a type TK350 quick release coupling. This ensures a quick and easy changeover of illing connectors. The TK350 quick coupling is equipped with a red indicator ring which is not visible when correctly connected and a bayonet lock for additonal safety against accidental disconnection.

Features:

  • Quick changeover of connectors
  • Bayonet lock
  • Suitable for inert / flammable gases and oxygen
  • For 3,000 / 4,350 psi applications
  • Can be used as a swivel joint
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TK350-TN350
Product Name Quick Release Coupling System
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

7108L Cylinder Cap Connectors For Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
View Details
Spacer Flange -  - Xiamen Landee Industries Co., Ltd.
Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; Tube - Male English Straight Thread
English Size 0.500 to 64.000 inch (12.7 to 1626 mm)
View Details
Fire Hose Threaded Cam & Groove - DFH Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Quick Coupler Valving Non Valved
Connection Type Tube - Male English Straight Thread
View Details
Flared Male Elbow Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Adapter Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread
Material Fluororesin
View Details