WD Bearing Group Pillow Block, UCX Series UCX14-42

Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.
Description
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block, UCX Series - UCX14-42 - WD Bearing Group
Indianapolis, IN, United States
Pillow Block, UCX Series
UCX14-42
Pillow Block, UCX Series UCX14-42
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing has provisions to allow the housing to be bolted down snugly. Pillow blocks are supplied in a variety of configurations, and are usually mounted in cleaner environments and generally are meant for lesser loads of general industry.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Pillow Block Bearings
Product Number UCX14-42
Product Name Pillow Block, UCX Series
Load Rating 5200 lbs (2358 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block, SER2 Series - SER209-26 - WD Bearing Group
Specs
Load Rating 7200 lbs (3265 kg)
View Details