WATTCO Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise... | |
| Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark... | |
| Hybrid Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations - Step controller - SCR Advantages:... | |
| WATTCO Multistage Temperature Control Panels come with the On-Off panels with the following options: - 24V transformer - Step Controller - Contactors and Fuses for multiple load variations - Option... | |
| WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations Advantages: Also... | |
| WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for... |