Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176474-G3VM-354F
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NC 120MA 0-350V
Solid State Relays - PCB Mount 350V, DPST-NC, SMD8 SMT 150mA 15ohm 85pF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176474-G3VM-354F | Z1043-ND | G3VM-354F | G3VM-354F |
| Product Name | Electronic Surplus - G3VM-354F | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||
| Input Voltage (Control Signal) Type | DC |