WAGO Voltage signal conditioner 857-819

Description
Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
Request a Quote Datasheet
Description
Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage signal conditioner - 857-819 - WAGO
Germantown, WI, United States
Voltage signal conditioner
857-819
Voltage signal conditioner 857-819
Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²

Voltage signal conditioner; Bipolar voltage input signal; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²

Supplier's Site Datasheet
Signal Conditioners and Isolators - 2946-857-819-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2946-857-819-ND
Signal Conditioners and Isolators 2946-857-819-ND
VOLTAGE SIGNAL CONDITIONER; BIPO

VOLTAGE SIGNAL CONDITIONER; BIPO

Buy Now Datasheet
Signal Conditioners and Isolators - 857-819 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
857-819
Signal Conditioners and Isolators 857-819
VOLTAGE SIGNAL CONDITIONER; BIPO

VOLTAGE SIGNAL CONDITIONER; BIPO

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 857-819 2946-857-819-ND 857-819
Product Name Voltage signal conditioner Signal Conditioners and Isolators Signal Conditioners and Isolators
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current signal conditioner - 857-551 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Temperature signal conditioner - 857-801 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Filter module - 750-624/040-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers