WAGO Female connector/socket 831-3105

Description
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 5-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 5-pole; 100% protected against mismating; 10,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 831-3105 - WAGO
Germantown, WI, United States
Female connector/socket
831-3105
Female connector/socket 831-3105
1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 5-pole; 100% protected against mismating; 10,00 mm²; light gray

1-conductor female connector; Push-in CAGE CLAMP®; 10 mm²; Pin spacing 7.62 mm; 5-pole; 100% protected against mismating; 10,00 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-831-3105-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-831-3105-ND
Headers, Plugs and Sockets 2946-831-3105-ND
"5 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 5-Pole; 10,00 Mm ; Light Gray Wago - 12P4731 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 5-Pole; 10,00 Mm ; Light Gray Wago
12P4731
1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 5-Pole; 10,00 Mm ; Light Gray Wago 12P4731
1-conductor female plug; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 5-pole; 10,00 mm ; light gray

1-conductor female plug; 100% protected against mismating; 10 mm ; Pin spacing 7.62 mm; 5-pole; 10,00 mm ; light gray

Supplier's Site
Connector/Terminal/Pin - 11203513 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11203513
Connector/Terminal/Pin 11203513
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 10 MM², PIN SPACING 7.62 MM, 5-POLE, 10,00 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, 10 MM², PIN SPACING 7.62 MM, 5-POLE, 10,00 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Rectangular Connectors - 831-3105 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
831-3105
WAGO Rectangular Connectors 831-3105
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 831-3105 2946-831-3105-ND 12P4731 11203513 831-3105
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 10 Mm ; Pin Spacing 7.62 Mm; 5-Pole; 10,00 Mm ; Light Gray Wago Connector/Terminal/Pin WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 41.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Male connector/plug - 721-266/001-000 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers