Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 20 A output current; TopBoost + PowerBoost; DC OK contact; 2,50 mm²
WAGO 787-842 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 24V 480W
SWITCHED-MODE POWER SUPPLY, PRO, 3-PHASE, 24 VDC OUTPUT VOLTAGE, 20 A OUTPUT CURRENT, TOPBOOST + POWERBOOST, DC OK CONTACT, 2,50 MM. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | DigiKey | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 787-842 | 2794158 | 2946-787-842-ND | 18910316 | 787-842 |
| Product Name | Power supply | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply | WAGO Switching |
| Form Factor | DIN Rail | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | ||
| DC Output Current | 20 amps | 20 amps | 20 amps | ||
| DC Output Power | 480 watts |