WAGO Power supply 787-1606

Description
Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal
Request a Quote Datasheet
Description
Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-1606 - WAGO
Germantown, WI, United States
Power supply
787-1606
Power supply 787-1606
Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal

Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 2 A output current; NEC Class 2; DC OK signal

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-1606-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1606-ND
Industrial, DIN Rail Power Supplies 2946-787-1606-ND
AC/DC DIN RAIL SUPPLY 24V 48W

AC/DC DIN RAIL SUPPLY 24V 48W

Buy Now Datasheet
WAGO Switching - 787-1606 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
787-1606
WAGO Switching 787-1606
EPSITRON CLASSIC power supply,

EPSITRON CLASSIC power supply,

Supplier's Site
Power Supply - 53640852 - Radwell International
Willingboro, NJ, United States
Power Supply
53640852
Power Supply 53640852
SWITCHED-MODE POWER SUPPLY, CLASSIC, 1-PHASE, INPUT: 85-264 VAC, 120-300 VDC, OUTPUT: 2 AMP, 24 VDC,48 W, LED INDICATOR, CAGE CLAMP, 28-12 AWG, DIN RAIL MOUNT, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

SWITCHED-MODE POWER SUPPLY, CLASSIC, 1-PHASE, INPUT: 85-264 VAC, 120-300 VDC, OUTPUT: 2 AMP, 24 VDC,48 W, LED INDICATOR, CAGE CLAMP, 28-12 AWG, DIN RAIL MOUNT, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1606 2946-787-1606-ND 787-1606 53640852
Product Name Power supply Industrial, DIN Rail Power Supplies WAGO Switching Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 to 300.0 volts
DC Output Current 2 amps 2 amps
DC Output Power 48 watts
Unlock Full Specs
to access all available technical data

Similar Products

Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Wago - 29K5250 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Power supply - 787-1632 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-1602 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers