WAGO Power supply 787-1211

Description
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 5 A output current; DC-OK LED
Request a Quote Datasheet
Description
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 5 A output current; DC-OK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-1211 - WAGO
Germantown, WI, United States
Power supply
787-1211
Power supply 787-1211
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 5 A output current; DC-OK LED

Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 5 A output current; DC-OK LED

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-1211-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1211-ND
Industrial, DIN Rail Power Supplies 2946-787-1211-ND
Enclosed AC DC Converters 1 Output 12V 5A 100 ~ 240 VAC, 140 ~ 340 VDC Input

Enclosed AC DC Converters 1 Output 12V 5A 100 ~ 240 VAC, 140 ~ 340 VDC Input

Buy Now Datasheet
DIN Rail Power Supplies - 2821712 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2821712
DIN Rail Power Supplies 2821712
WAGO 787-1211 DIN Rail Power Supply

WAGO 787-1211 DIN Rail Power Supply

Supplier's Site
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Wago - 76AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Wago
76AH7541
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Wago 76AH7541
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1211 2946-787-1211-ND 2821712 76AH7541
Product Name Power supply Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts 14.0 volts 12.0 volts
DC Output Current 5 amps 5 amps 5 amps
DC Output Power 60 watts 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2347/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 288-800 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - 2946-787-622-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Component module with capacitor - 288-824 - WAGO
Specs
Form Factor DIN Rail
DC Input Voltage 24.0 volts
View Details