WAGO Power supply 787-1721

Description
Switched-mode power supply; Eco; 1-phase; 12 VDC output voltage; 8 A output current; DC-OK LED
Request a Quote Datasheet
Description
Switched-mode power supply; Eco; 1-phase; 12 VDC output voltage; 8 A output current; DC-OK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-1721 - WAGO
Germantown, WI, United States
Power supply
787-1721
Power supply 787-1721
Switched-mode power supply; Eco; 1-phase; 12 VDC output voltage; 8 A output current; DC-OK LED

Switched-mode power supply; Eco; 1-phase; 12 VDC output voltage; 8 A output current; DC-OK LED

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-1721-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1721-ND
Industrial, DIN Rail Power Supplies 2946-787-1721-ND
AC/DC DIN RAIL SUPPLY 12V 96W

AC/DC DIN RAIL SUPPLY 12V 96W

Buy Now Datasheet
Switching Power Supplies - 2821719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
2821719
Switching Power Supplies 2821719
WAGO 787-1721 Switching Power Supply

WAGO 787-1721 Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, 12V, 8A; Power Supply Approvals Wago - 53AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8A; Power Supply Approvals Wago
53AC0460
Power Supply, Ac-Dc, 12V, 8A; Power Supply Approvals Wago 53AC0460
POWER SUPPLY, AC-DC, 12V, 8A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 8A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:12V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1721 2946-787-1721-ND 2821719 53AC0460
Product Name Power supply Industrial, DIN Rail Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 12V, 8A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 C (-4 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 8 amps 8 amps 8 amps
DC Output Power 96 watts 96 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive buffer module - 787-881 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage 24.0 volts
View Details
Redundancy module - 787-783 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
Power supply - 787-1634 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers