WAGO Power supply 288-800

Description
Constant voltage source; Input voltage: 24 VAC; 24 VDC output voltage; 3 A output current; in mounting carrier; 2,50 mm²
Request a Quote Datasheet
Description
Constant voltage source; Input voltage: 24 VAC; 24 VDC output voltage; 3 A output current; in mounting carrier; 2,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 288-800 - WAGO
Germantown, WI, United States
Power supply
288-800
Power supply 288-800
Constant voltage source; Input voltage: 24 VAC; 24 VDC output voltage; 3 A output current; in mounting carrier; 2,50 mm²

Constant voltage source; Input voltage: 24 VAC; 24 VDC output voltage; 3 A output current; in mounting carrier; 2,50 mm²

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-288-800-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-288-800-ND
Industrial, DIN Rail Power Supplies 2946-288-800-ND
Open Frame AC DC Converters 1 Output 24V 3A 24VAC Input

Open Frame AC DC Converters 1 Output 24V 3A 24VAC Input

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Power Supplies Power Supplies
Product Number 288-800 2946-288-800-ND
Product Name Power supply Industrial, DIN Rail Power Supplies
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F) -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-2852 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Power supply - 2787-2147 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers