1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 100% protected against mismating; 1,50 mm²; light gray
Conn Terminal Block M 4 POS 3.5mm Spring Clamp RA Cable Mount 10A Box Product overview: 734-304 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-304 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
1-CONDUCTOR MALE CONNECTOR; 100%
1-conductor male connector
| WAGO | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-304 | 370-734-304 | 2946-734-304-ND | 734-304 | 734-304 |
| Product Name | Male connector/plug | 10A Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | WAGO Rectangular Connectors |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Operating tool | Cage Clamp | |||
| Geometry | Straight; 180° | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |