WAGO Male connector/plug 733-206

Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 6-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 6-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 733-206 - WAGO
Germantown, WI, United States
Male connector/plug
733-206
Male connector/plug 733-206
1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 6-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 6-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-206-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-206-ND
Headers, Plugs and Sockets 2946-733-206-ND
"6 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Male Pins 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 733-206 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-206
WAGO Rectangular Connectors 733-206
1-conductor male connector

1-conductor male connector

Supplier's Site
Wire-To-Board Connector, Straight, 733 Series, Plug, 6, 2.5 Mm, Tin Plated Contacts Wago - 29K2991 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Straight, 733 Series, Plug, 6, 2.5 Mm, Tin Plated Contacts Wago
29K2991
Wire-To-Board Connector, Straight, 733 Series, Plug, 6, 2.5 Mm, Tin Plated Contacts Wago 29K2991
Wire-To-Board Connector, Straight, 733 Series, Plug, 6, 2.5 mm, Tin Plated Contacts

Wire-To-Board Connector, Straight, 733 Series, Plug, 6, 2.5 mm, Tin Plated Contacts

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-206 2946-733-206-ND 733-206 29K2991
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors Wire-To-Board Connector, Straight, 733 Series, Plug, 6, 2.5 Mm, Tin Plated Contacts Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180° Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Female connector/socket - 231-103/102-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers