WAGO Female connector/socket 2091-1112

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; Gripping plate; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; Gripping plate; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1112 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1112
Female connector/socket 2091-1112
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; Gripping plate; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; Gripping plate; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1112-ND
Headers, Plugs and Sockets 2946-2091-1112-ND
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Pluglight Gray Rohs Compliant Wago - 54W3702 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Pluglight Gray Rohs Compliant Wago
54W3702
1-Conductor Female Pluglight Gray Rohs Compliant Wago 54W3702
1-CONDUCTOR FEMALE PLUGLIGHT GRAY ROHS COMPLIANT: YES

1-CONDUCTOR FEMALE PLUGLIGHT GRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
WAGO Rectangular Connectors - 2091-1112 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
2091-1112
WAGO Rectangular Connectors 2091-1112
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1112 2946-2091-1112-ND 54W3702 2091-1112
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Pluglight Gray Rohs Compliant Wago WAGO Rectangular Connectors
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 2092-1634/024-000 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers