WAGO Male connector/plug 723-605

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 723-605 - WAGO
Germantown, WI, United States
Male connector/plug
723-605
Male connector/plug 723-605
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-723-605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-723-605-ND
Headers, Plugs and Sockets 2946-723-605-ND
"5 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 723-605 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
723-605
WAGO Rectangular Connectors 723-605
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago - 29K2623 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago
29K2623
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago 29K2623
1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 7.5 mm; 5-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 7.5 mm; 5-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 723-605 2946-723-605-ND 723-605 29K2623
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 5-Pole; 2,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 721-606 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details