WAGO Male connector/plug 721-606

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 6-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 6-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-606 - WAGO
Germantown, WI, United States
Male connector/plug
721-606
Male connector/plug 721-606
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 6-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 6-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-606-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-606-ND
Headers, Plugs and Sockets 2946-721-606-ND
"6 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 721-606 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-606
WAGO Rectangular Connectors 721-606
1-conductor male connector

1-conductor male connector

Supplier's Site
Male Connectors Wago - 73C4058 - Newark, An Avnet Company
Chicago, IL, United States
Male Connectors Wago
73C4058
Male Connectors Wago 73C4058
MALE CONNECTORS

MALE CONNECTORS

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-606 2946-721-606-ND 721-606 73C4058
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors Male Connectors Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 231-338/001-000 - WAGO
Specs
Gender Male / Plug
View Details
7 suppliers
Male connector/plug - 734-313 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers