WAGO Male connector/plug 723-603

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 723-603 - WAGO
Germantown, WI, United States
Male connector/plug
723-603
Male connector/plug 723-603
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-723-603-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-723-603-ND
Headers, Plugs and Sockets 2946-723-603-ND
"3 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11201047 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11201047
Connector/Terminal/Pin 11201047
1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 2.5 MM², PIN SPACING 7.5 MM, 3-POLE, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 2.5 MM², PIN SPACING 7.5 MM, 3-POLE, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Rectangular Connectors - 723-603 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
723-603
WAGO Rectangular Connectors 723-603
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago - 29K2611 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago
29K2611
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago 29K2611
1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 7.5 mm; 3-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 7.5 mm; 3-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 723-603 2946-723-603-ND 11201047 723-603 29K2611
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin WAGO Rectangular Connectors 1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Female connector/socket - 231-104/026-000 - WAGO
Specs
Termination Operating tool
View Details
6 suppliers
Female connector/socket - 734-104 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers