WAGO Male connector/plug 734-333

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 3-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 3-pole; 100% protected against mismating; 1,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-333 - WAGO
Germantown, WI, United States
Male connector/plug
734-333
Male connector/plug 734-333
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 3-pole; 100% protected against mismating; 1,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 3-pole; 100% protected against mismating; 1,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-333-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-333-ND
Headers, Plugs and Sockets 2946-734-333-ND
"3 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 3-Pole; 1,50 Mm ; Orange Wago - 29K3176 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 3-Pole; 1,50 Mm ; Orange Wago
29K3176
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 3-Pole; 1,50 Mm ; Orange Wago 29K3176
1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.81 mm; 3-pole; 1,50 mm ; orange

1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.81 mm; 3-pole; 1,50 mm ; orange

Supplier's Site
WAGO Rectangular Connectors - 734-333 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-333
WAGO Rectangular Connectors 734-333
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-333 2946-734-333-ND 29K3176 734-333
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.81 Mm; 3-Pole; 1,50 Mm ; Orange Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers