WAGO Female connector/socket 2092-1124

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2092-1124 - WAGO
Germantown, WI, United States
Female connector/socket
2092-1124
Female connector/socket 2092-1124
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2092-1124-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2092-1124-ND
Headers, Plugs and Sockets 2946-2092-1124-ND
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 2092-1124 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
2092-1124
WAGO Rectangular Connectors 2092-1124
1-conductor female plug

1-conductor female plug

Supplier's Site
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago - 54W3808 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago
54W3808
1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago 54W3808
1-conductor female plug; 2.5 mm ; Pin spacing 5 mm; 4-pole; 2,50 mm ; light gray

1-conductor female plug; 2.5 mm ; Pin spacing 5 mm; 4-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2092-1124 2946-2092-1124-ND 2092-1124 54W3808
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Female Plug; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers