WAGO Power supply 288-808

Description
stabilized power supply; Input voltage: 230 VAC; 12 VDC output voltage; 0.5 A output current; in mounting carrier; 2,50 mm²
Request a Quote Datasheet
Description
stabilized power supply; Input voltage: 230 VAC; 12 VDC output voltage; 0.5 A output current; in mounting carrier; 2,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 288-808 - WAGO
Germantown, WI, United States
Power supply
288-808
Power supply 288-808
stabilized power supply; Input voltage: 230 VAC; 12 VDC output voltage; 0.5 A output current; in mounting carrier; 2,50 mm²

stabilized power supply; Input voltage: 230 VAC; 12 VDC output voltage; 0.5 A output current; in mounting carrier; 2,50 mm²

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-288-808-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-288-808-ND
Industrial, DIN Rail Power Supplies 2946-288-808-ND
Open Frame AC DC Converters 2 Output 12V -12V 500mA, 500mA 230VAC Input

Open Frame AC DC Converters 2 Output 12V -12V 500mA, 500mA 230VAC Input

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Power Supplies Power Supplies
Product Number 288-808 2946-288-808-ND
Product Name Power supply Industrial, DIN Rail Power Supplies
Form Factor DIN Rail
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
DC Output Voltage 12.0 volts
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2146 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
Power supply - 288-800 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
DC/DC converter - 787-1014/072-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers