Switched-mode power supply; Base; 1-phase; 24 VDC output voltage; 20 A output current; DC-OK LED
POWER SUPPLY 24VDC 20A DIN RAIL
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 2587-2147 | 2946-2587-2147-ND |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies |
| Type | DC Power Supply; 1 |